SCHURTER Inc Fuses 3413.0008.26

Description
FUSE BRD MNT 160MA 125VAC 63VDC
Request a Quote Datasheet
Description
FUSE BRD MNT 160MA 125VAC 63VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3413.0008.26DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 160MA 125VAC 63VDC

FUSE BRD MNT 160MA 125VAC 63VDC

Buy Now Datasheet
Fuses - 486-3413.0008.26TR-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

160mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Usff 1206 Fuse Ff 160Ma Schurter - 21T4859 - Newark, An Avnet Company
Chicago, IL, United States
Usff 1206 Fuse Ff 160Ma Schurter
21T4859
Usff 1206 Fuse Ff 160Ma Schurter 21T4859
USFF 1206 Fuse FF 160mA

USFF 1206 Fuse FF 160mA

Supplier's Site Datasheet
Circuit Protection - Fuses - 3413.0008.26 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3413.0008.26
Circuit Protection - Fuses 3413.0008.26
FUSE BRD MNT 160MA 125VAC 63VDC

FUSE BRD MNT 160MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3413.0008.26DKR-ND 21T4859 3413.0008.26
Product Name Fuses Usff 1206 Fuse Ff 160Ma Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-2498-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details