SCHURTER Inc Non Resettable Fuses 3413.0002.11

Description
USFF 1206 FUSE 50mA FF SMT (1206)
Request a Quote Datasheet
Description
USFF 1206 FUSE 50mA FF SMT (1206)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2707963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2707963
Non Resettable Fuses 2707963
USFF 1206 FUSE 50mA FF SMT (1206)

USFF 1206 FUSE 50mA FF SMT (1206)

Supplier's Site
Fuses - 486-4170-ND - DigiKey
Thief River Falls, MN, United States
50mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

50mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1032658-3413.0002.11 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1032658-3413.0002.11
Circuit Protection - Fuses 1032658-3413.0002.11
Win Source Part Number: 1032658-3413.0002.11 Category: Circuit Protection>Fuses Series: USFF 1206 Package: Strip Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10A AC, 100A DC Melting I2t: 0.0002 DC Cold Resistance: 8.35 Ohms Standard Package: 100 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.126" L x 0.063" W x 0.063" H (3.20mm x 1.60mm x 1.60mm) Alternative Parts (Cross-Reference): 3404.0003.11; 0157.062DR; 0453.062MR; 0459.062ER; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Vendor Undefined Current Rating (Amps): 50 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-4170 Base Product Number: 3413.0002 Approval Agency: cURus

Win Source Part Number: 1032658-3413.0002.11
Category: Circuit Protection>Fuses
Series: USFF 1206
Package: Strip
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10A AC, 100A DC
Melting I2t: 0.0002
DC Cold Resistance: 8.35 Ohms
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.126" L x 0.063" W x 0.063" H (3.20mm x 1.60mm x 1.60mm)
Alternative Parts (Cross-Reference): 3404.0003.11; 0157.062DR; 0453.062MR; 0459.062ER;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 50 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-4170
Base Product Number: 3413.0002
Approval Agency: cURus

Buy Now Datasheet
Circuit Protection - Fuses 3413.0002.11
FUSE BRD MT 50MA 125VAC 63VDC

FUSE BRD MT 50MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2707963 486-4170-ND 1032658-3413.0002.11 3413.0002.11
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Material Glass; Fibreglass Reinforced Thermoplastic
Approvals / Standards RoHS
Features Resettable
Rated Current 0.0500 amps 0.0500 amps 0.0500 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT1S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 125 amps
View Details
Fuses - 004110427 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers