SCHURTER Inc Fuses 3412.0120.22

Description
2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1669-1-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 486-1669-6-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 486-1669-2-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 3412.0120.22
FUSE BRD MT 2.5A 32VAC 63VDC

FUSE BRD MT 2.5A 32VAC 63VDC

Supplier's Site
Fuse;Non-Resettable;Super Fast Acting;2A;Sz 0603;Dims 1.6x0.8x0.6mm;Glass;SMT - 70159986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Non-Resettable;Super Fast Acting;2A;Sz 0603;Dims 1.6x0.8x0.6mm;Glass;SMT
70159986
Fuse;Non-Resettable;Super Fast Acting;2A;Sz 0603;Dims 1.6x0.8x0.6mm;Glass;SMT 70159986
Fuse;Non-Resettable; Super Fast Acting;2A;Sz 0603;Dims 1.6x0.8x0.6mm;Glass; SMT

Fuse;Non-Resettable;Super Fast Acting;2A;Sz 0603;Dims 1.6x0.8x0.6mm;Glass;SMT

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 486-1669-1-ND 3412.0120.22 70159986
Product Name Fuses Circuit Protection - Fuses Fuse;Non-Resettable;Super Fast Acting;2A;Sz 0603;Dims 1.6x0.8x0.6mm;Glass;SMT
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data