Win Source Part Number: 958484-3412.0113.24
Category: Circuit Protection>Fuses
Series: USF 0603
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.02
DC Cold Resistance: 0.157 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.063" L x 0.031" W x 0.024" H (1.60mm x 0.80mm x 0.60mm)
Alternative Parts (Cross-Reference): C2Q 500; 3413.0214.22; C2Q 375; TR/3216FF500-R; 3413.0213.22; TR/3216FF375-R;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-4584-1,486-4584-
Base Product Number: 3412.0113
Approval Agency: cURus
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MNT 500MA 32VAC 63VDC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 958484-3412.0113.24 | 486-3412.0113.24CT-ND | 3412.0113.24 |
| Product Name | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |
| Rated Voltage | 32 volts | 32 volts |