500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRD MT 500MA 63VAC/VDC 0603
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-4882-ND | 2707959 | 3412.0113.11 |
| Product Name | Fuses | Non Resettable Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | |
| Fuse Material | Glass; Fibreglass Reinforced Thermoplastic |