SCHURTER Inc Fuses 3410.0031.01

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1696-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Non Resettable Fuses - 6007344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6007344
Non Resettable Fuses 6007344
MAG fuse SMD 1A FF

MAG fuse SMD 1A FF

Supplier's Site
FUSE BRD MNT 1A 125VAC/VDC 2SMD - 685-3410.0031.01 - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 1A 125VAC/VDC 2SMD
685-3410.0031.01
FUSE BRD MNT 1A 125VAC/VDC 2SMD 685-3410.0031.01
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site
Circuit Protection - Fuses - 3410.0031.01 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3410.0031.01
Circuit Protection - Fuses 3410.0031.01
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-1696-ND 6007344 685-3410.0031.01 3410.0031.01
Product Name Fuses Non Resettable Fuses FUSE BRD MNT 1A 125VAC/VDC 2SMD Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 300 amps 50 amps 300 amps 50 amps
Fuse Material Ceramic; Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - 0034.1524.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers