Fast-Acting Fuse 0.75A 125V SMD 1206 Ceramic Product overview: 3410.0029.01 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3410.0029.01 can be used for catalog matching and distributor lookup.
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 1356982-3410.0029.01
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: SCHURTER Inc.
Series: MGA
Package: Bulk
Product Status: Active
Package / Case: 2-SMD, Square End Block
Base Product Number: 3410.0029
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.061" W x 0.061" H (3.20mm x 1.55mm x 1.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 750 mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I²t: 0.01
Approval Agency: cURus
DC Cold Resistance: 0.115 Ohms
FUSE BRD MT 750MA 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3410.0029.01 | 486-1695-ND | 1356982-3410.0029.01 | 6007338 | 3410.0029.01 |
| Product Name | SMD 0.75A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Non Resettable Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | ||
| Fuse Type | PC Board |