Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Package: Strip
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Operating Temperature: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, Square End Block
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cURus
Fast-Acting Fuse 0.375A 125V SMD 1206 Ceramic Product overview: 3410.0025.01 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3410.0025.01 can be used for catalog matching and distributor lookup.
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 375MA 125VAC/VDC SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3410.0025.01 | 486-1693-ND | 3410.0025.01 | |
| Product Name | Circuit Protection Fuses | SMD 0.375A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | |||
| Rated Voltage | 125 volts | 125 volts | ||
| Rated Current | 0.3750 amps | 0.3750 amps |