SCHURTER Inc Omt 125 Fuse T 4A Schurter 3404.0120.22

Description
OMT 125 Fuse T 4A
Datasheet
Description
OMT 125 Fuse T 4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omt 125 Fuse T 4A Schurter - 10J2497 - Newark, An Avnet Company
Chicago, IL, United States
Omt 125 Fuse T 4A Schurter
10J2497
Omt 125 Fuse T 4A Schurter 10J2497
OMT 125 Fuse T 4A

OMT 125 Fuse T 4A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 10J2497
Product Name Omt 125 Fuse T 4A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD0P8RFL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details