SCHURTER Inc Omt 125 Fuse T 2A Schurter 3404.0116.24

Description
OMT 125 Fuse T 2A
Datasheet
Description
OMT 125 Fuse T 2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omt 125 Fuse T 2A Schurter - 10J2486 - Newark, An Avnet Company
Chicago, IL, United States
Omt 125 Fuse T 2A Schurter
10J2486
Omt 125 Fuse T 2A Schurter 10J2486
OMT 125 Fuse T 2A

OMT 125 Fuse T 2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 10J2486
Product Name Omt 125 Fuse T 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD119-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details