8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 8A 125VAC/VDC 2SMD
FUSE BRD MNT 8A 125VAC/VDC 2SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3404.0020.22DKR-ND | 3404.0020.22 | 685-3404.0020.22 |
| Product Name | Fuses | Circuit Protection - Fuses | FUSE BRD MNT 8A 125VAC/VDC 2SMD |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |