SCHURTER Inc Non Resettable Fuses 3404.0020.11

Description
OMF125 fuse SMD 8A F
Request a Quote Datasheet
Description
OMF125 fuse SMD 8A F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 131426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
131426
Non Resettable Fuses 131426
OMF125 fuse SMD 8A F

OMF125 fuse SMD 8A F

Supplier's Site
Fuses - 486-3610-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3404.0020.11
Circuit Protection - Fuses 3404.0020.11
FUSE BRD MNT 8A 125VAC/VDC 2SMD

FUSE BRD MNT 8A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 131426 486-3610-ND 3404.0020.11
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses
Fuse Material Thermoplastic
Approvals / Standards RoHS
Features Resettable
Rated Voltage 125 volts 125 volts
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002631019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details