Fuse Chip Fast Acting 3A 125V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R cULus Product overview: 3404.0014.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.0014.24 can be used for catalog matching and distributor lookup.
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 3A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-3404.0014.24 | 486-3404.0014.24TR-ND | 3404.0014.24 |
| Product Name | SMD 3A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | |
| Rated Current | 3 amps | 3 amps | |
| Fuse Type | PC Board |