SCHURTER Inc Fuses 3404.0013.11

Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3945-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3404.0013.11
Circuit Protection - Fuses 3404.0013.11
FUSE BRD MNT 2.5A 125VAC/VDC SMD

FUSE BRD MNT 2.5A 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter - 16F2140 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter
16F2140
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter 16F2140
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3945-ND 3404.0013.11 16F2140
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3655 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 450 volts
Rated Current 800 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers