50A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
50A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
50A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
SMD FUSE, TIME DELAY, 50A, 125VAC; Fuse Current:50A; Blow Characteristic:Time Delay; Voltage Rating VAC:125V; Voltage Rating VDC:72V; Fuse Case Style:SMD; Product Range:UMT-H Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes
SMD FUSE, TIME DELAY, 50A, 125VAC; Fuse Current:50A; Blow Characteristic:Time Delay; Voltage Rating VAC:125V; Voltage Rating VDC:72V; Fuse Case Style:SMD; Product Range:UMT-H Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-3403.0291.23CT-ND | 53AJ6391 |
| Product Name | Fuses | Smd Fuse, Time Delay, 50A, 125Vac; Fuse Current Schurter |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) |
| Approvals / Standards | VDE | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |