SCHURTER Inc Fuses - 3403.0287.23 3403.0287.23

Description
Manufacturer: Schurter Inc. Win Source Part Number: 906621-3403.0287.23 Series: UMT-H Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block Package: 2-SMD, Square End Block Package: Reel - TR Mounting: Surface Mount Family Name: 3403.0287 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.10.0040 Other Part Number: 486-3571-6, 486-3571-2, 3403.0287.23-ND, 486-3571-1
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 906621-3403.0287.23 Series: UMT-H Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block Package: 2-SMD, Square End Block Package: Reel - TR Mounting: Surface Mount Family Name: 3403.0287 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.10.0040 Other Part Number: 486-3571-6, 486-3571-2, 3403.0287.23-ND, 486-3571-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3403.0287.23 - 906621-3403.0287.23 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3403.0287.23
906621-3403.0287.23
Fuses - 3403.0287.23 906621-3403.0287.23
Manufacturer: Schurter Inc. Win Source Part Number: 906621-3403.0287.23 Series: UMT-H Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block Package: 2-SMD, Square End Block Package: Reel - TR Mounting: Surface Mount Family Name: 3403.0287 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.10.0040 Other Part Number: 486-3571-6, 486-3571-2, 3403.0287.23-ND, 486-3571-1

Manufacturer: Schurter Inc.
Win Source Part Number: 906621-3403.0287.23
Series: UMT-H
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Package: 2-SMD, Square End Block
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3403.0287
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 486-3571-6, 486-3571-2, 3403.0287.23-ND, 486-3571-1

Buy Now Datasheet
Fuses - 486-3571-6-ND - DigiKey
Thief River Falls, MN, United States
20A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3571-2-ND - DigiKey
Thief River Falls, MN, United States
20A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3571-1-ND - DigiKey
Thief River Falls, MN, United States
20A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 3403.0287.23
FUSE BRD MT 20A 250VAC 72VDC SMD

FUSE BRD MT 20A 250VAC 72VDC SMD

Supplier's Site
SCHURTER 3403.0287.23 FUSE, SMD, 20A, TIME DELAYNew - 685-3403.0287.23 - Utmel Electronic Limited
Hong Kong, China
SCHURTER 3403.0287.23 FUSE, SMD, 20A, TIME DELAYNew
685-3403.0287.23
SCHURTER 3403.0287.23 FUSE, SMD, 20A, TIME DELAYNew 685-3403.0287.23
SCHURTER 3403.0287.23 FUSE, SMD, 20A, TIME DELAYNew

SCHURTER 3403.0287.23 FUSE, SMD, 20A, TIME DELAYNew

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 906621-3403.0287.23 486-3571-6-ND 3403.0287.23 685-3403.0287.23
Product Name Fuses - 3403.0287.23 Fuses Circuit Protection - Fuses SCHURTER 3403.0287.23 FUSE, SMD, 20A, TIME DELAYNew
Mounting Surface Mount Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Fuse Type PC Board
Approvals / Standards VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF382 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuses - 002211002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers