SCHURTER Inc Circuit Protection Fuses 3403.0286.11

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Mounting Type: Surface Mount Package / Case: 2-SMD, Square End Block Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 16 A Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Mounting Type: Surface Mount Package / Case: 2-SMD, Square End Block Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 16 A Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Mounting Type: Surface Mount Package / Case: 2-SMD, Square End Block Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 16 A Product Status: Active Voltage Rating - DC: 125 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Mounting Type: Surface Mount
Package / Case: 2-SMD, Square End Block
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 16 A
Product Status: Active
Voltage Rating - DC: 125 V

Buy Now Datasheet
Fuses - 486-3287-ND - DigiKey
Thief River Falls, MN, United States
16A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

16A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 3403.0286.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3403.0286.11
Circuit Protection - Fuses 3403.0286.11
FUSE BRD MNT 16A 250VAC/125VDC

FUSE BRD MNT 16A 250VAC/125VDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3287-ND 3403.0286.11
Product Name Circuit Protection Fuses Fuses Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Rated Voltage 250 volts 250 volts
Rated Current 16 amps 16 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF235/VF235-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details