Fuse Chip Slow Blow Acting 10A 277V SMD Solder Pad 16 X 5.3mm Ceramic T/R Automotive UL/VDE Product overview: 3403.0284.23 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 10A, 277V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0284.23 can be used for catalog matching and distributor lookup.
10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 1189000-3403.0284.23
Category: Circuit Protection>Fuses
Series: UMT-H
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 198
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 10 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-3486-2,486-3486-
Base Product Number: 3403.0284
Approval Agency: CQC, cURus, VDE
FUSE BRD MNT 10A 250VAC/125VDC
SCHURTER 3403.0284.23FUSE, SMD, 10A, TIME DELAY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3403.0284.23 | 486-3486-2-ND | 1189000-3403.0284.23 | 3403.0284.23 | 685-3403.0284.23 |
| Product Name | Automotive SMD 10A 277V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | SCHURTER 3403.0284.23FUSE, SMD, 10A, TIME DELAY |
| Fuse Material | Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | VDE | RoHS; VDE | ||
| Rated Voltage | 125 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |