5A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse Chip Slow Blow Acting 5A 277V SMD Solder Pad 16 X 5.3mm Ceramic T/R Automotive UL/VDE Product overview: 3403.0281.23 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 5A, 277V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0281.23 can be used for catalog matching and distributor lookup.
Manufacturer: Schurter Inc.
Win Source Part Number: 855758-3403.0281.23
Series: UMT-H
Features: 5 A 277 V AC 125 V DC Fuse
Package: Reel - TR
Family Name: 3403.0281
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 486-3566-6, 3403.0281.23-ND, 486-3566-2, 486-3566-1
Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; Breaking Capacity Current DC:1.5kA RoHS Compliant: Yes
FUSE BRD MT 5A 277VAC 125VDC SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3566-1-ND | 139-3403.0281.23 | 855758-3403.0281.23 | 97W1518 | 3403.0281.23 |
| Product Name | Fuses | Automotive SMD 5A 277V Circuit Protection Fuse | Fuses - 3403.0281.23 | Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | VDE | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |