SCHURTER Inc Fuses 3403.0277.11

Description
2A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote
Description
2A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Fuse, part number 97W1509, features a compact design measuring 5.3 x 16 mm and is characterized by a time-lag T rating. It operates at a voltage of 277 VAC and 250 VDC, with a high breaking capacity of 1500 A, making it suitable for various applications requiring reliable overcurrent protection. The fuse is available in 24 rated currents ranging from 160 mA to 30 A. It is designed to be impermeable to potting compounds, allowing for use in intrinsically safe applications compliant with ATEx and IECEx standards. The fuse is constructed with a ceramic housing and nickel/tin-plated copper alloy terminals, ensuring durability and resistance to environmental factors. It is approved under multiple standards, including UL 248-14 and IEC 60127-7, and is suitable for surface mount technology (SMT) on printed circuit boards (PCBs). The operating temperature range is from -55 °C to 125 °C, making it versatile for various operating conditions.

Datasheet Summary
Powered by GS/AI

The Surface Mount Fuse, part number 97W1509, features a compact design measuring 5.3 x 16 mm and is characterized by a time-lag T rating. It operates at a voltage of 277 VAC and 250 VDC, with a high breaking capacity of 1500 A, making it suitable for various applications requiring reliable overcurrent protection. The fuse is available in 24 rated currents ranging from 160 mA to 30 A. It is designed to be impermeable to potting compounds, allowing for use in intrinsically safe applications compliant with ATEx and IECEx standards. The fuse is constructed with a ceramic housing and nickel/tin-plated copper alloy terminals, ensuring durability and resistance to environmental factors. It is approved under multiple standards, including UL 248-14 and IEC 60127-7, and is suitable for surface mount technology (SMT) on printed circuit boards (PCBs). The operating temperature range is from -55 °C to 125 °C, making it versatile for various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3068-ND - DigiKey
Thief River Falls, MN, United States
2A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 3403.0277.11
FUSE BRD MT 2A 277VAC 250VDC SMD

FUSE BRD MT 2A 277VAC 250VDC SMD

Supplier's Site
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter - 97W1509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter
97W1509
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter 97W1509
Surface Mount Fuse, 5.3 x 16mm, Time-Lag T,277 VAC/250 VDC, Breaking Capacity 1500 A; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm RoHS Compliant: Yes

Surface Mount Fuse, 5.3 x 16mm, Time-Lag T,277 VAC/250 VDC, Breaking Capacity 1500 A; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3068-ND 3403.0277.11 97W1509
Product Name Fuses Circuit Protection - Fuses Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers