SCHURTER Inc Fuses 3403.0276.11

Description
1.6A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1.6A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-5003-ND - DigiKey
Thief River Falls, MN, United States
1.6A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.6A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 3403.0276.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3403.0276.11
Circuit Protection - Fuses 3403.0276.11
FUSE BRD MT 1.6A 277VAC 250VDC

FUSE BRD MT 1.6A 277VAC 250VDC

Supplier's Site
Fuse Current Schurter - 97W1507 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Schurter
97W1507
Fuse Current Schurter 97W1507
Fuse Current:1.6A; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Fuse Current:1.6A; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-5003-ND 3403.0276.11 97W1507
Product Name Fuses Circuit Protection - Fuses Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data