SCHURTER Inc Fuses 3403.0269.11

Description
UMT-H FUSE 315MA
Request a Quote Datasheet
Description
UMT-H FUSE 315MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3403.0269.11-ND - DigiKey
Thief River Falls, MN, United States
UMT-H FUSE 315MA

UMT-H FUSE 315MA

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0269.11
Circuit Protection - Fuses 3403.0269.11
UMT-H FUSE 315MA

UMT-H FUSE 315MA

Supplier's Site
Fuse Current Schurter - 97W1493 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Schurter
97W1493
Fuse Current Schurter 97W1493
Fuse Current:315mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Fuse Current:315mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3403.0269.11-ND 3403.0269.11 97W1493
Product Name Fuses Circuit Protection - Fuses Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA; VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data