SCHURTER Inc Fuses 3403.0267.11

Description
UMT-H FUSE 200MA
Request a Quote Datasheet
Description
UMT-H FUSE 200MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3403.0267.11-ND - DigiKey
Thief River Falls, MN, United States
UMT-H FUSE 200MA

UMT-H FUSE 200MA

Buy Now Datasheet
Fuse Current Schurter - 97W1489 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Schurter
97W1489
Fuse Current Schurter 97W1489
Fuse Current:200mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Fuse Current:200mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0267.11
Circuit Protection - Fuses 3403.0267.11
UMT-H FUSE 200MA

UMT-H FUSE 200MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3403.0267.11-ND 97W1489 3403.0267.11
Product Name Fuses Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA; VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details