SCHURTER Inc Non Resettable Fuses 3403.0172.11

Description
UMT 250 FUSE 4A T
Request a Quote Datasheet
Description
UMT 250 FUSE 4A T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2707942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2707942
Non Resettable Fuses 2707942
UMT 250 FUSE 4A T

UMT 250 FUSE 4A T

Supplier's Site
Fuses - 486-1253-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 4A 200A Circuit Protection Fuse
139-3403.0172.11
SMD 4A 200A Circuit Protection Fuse 139-3403.0172.11
4A 250VAC/125VDC Time Lag Fuse, SMD, Ceramic, 200A IR Product overview: 3403.0172.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0172.11 can be used for catalog matching and distributor lookup.

4A 250VAC/125VDC Time Lag Fuse, SMD, Ceramic, 200A IR Product overview: 3403.0172.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0172.11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 3403.0172.11
FUSE BRD MT 4A 250VAC 125VDC SMD

FUSE BRD MT 4A 250VAC 125VDC SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2707942 486-1253-ND 139-3403.0172.11 3403.0172.11
Product Name Non Resettable Fuses Fuses SMD 4A 200A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS UL; VDE RoHS
Features Resettable
Rated Current 4 amps 4 amps 4 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - 004110381 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Fuses - 486-2529-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details