SCHURTER Inc Fuses 3403.0170.11

Description
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1251-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 3403.0170.11
FUSE BRD MNT 2.5A 250VAC 125VDC

FUSE BRD MNT 2.5A 250VAC 125VDC

Supplier's Site
Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter - 16M1590 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter
16M1590
Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter 16M1590
FUSE, SMD, 2.5A, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Time Delay; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:UMT 250 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, SMD, 2.5A, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Time Delay; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:UMT 250 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-1251-ND 3403.0170.11 16M1590
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL; VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N2TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers