SCHURTER Inc Non Resettable Fuses 3403.0129.11

Description
Schurter 3403.0129.11
Request a Quote Datasheet
Description
Schurter 3403.0129.11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 3336835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
3336835
Non Resettable Fuses 3336835
Schurter 3403.0129.11

Schurter 3403.0129.11

Supplier's Site
Fuses - 486-3443-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuse, Smd, 750Ma, Time Delay; Fuse Current Schurter - 88K2142 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 750Ma, Time Delay; Fuse Current Schurter
88K2142
Fuse, Smd, 750Ma, Time Delay; Fuse Current Schurter 88K2142
FUSE, SMD, 750mA, TIME DELAY; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 750mA, TIME DELAY; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0129.11
Circuit Protection - Fuses 3403.0129.11
FUSE BOARD MNT 750MA 250VAC 2SMD

FUSE BOARD MNT 750MA 250VAC 2SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 3336835 486-3443-ND 88K2142 3403.0129.11
Product Name Non Resettable Fuses Fuses Fuse, Smd, 750Ma, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Fuse Material Thermoplastic
Approvals / Standards RoHS RoHS
Features Resettable
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers