SCHURTER Inc Fuses 3403.0122.11

Description
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3441-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0122.11
Circuit Protection - Fuses 3403.0122.11
FUSE BOARD MOUNT 4A 125VAC 2SMD

FUSE BOARD MOUNT 4A 125VAC 2SMD

Supplier's Site
Fuse, Smd, 4A, Time Delay; Fuse Current Schurter - 88K1382 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Time Delay; Fuse Current Schurter
88K1382
Fuse, Smd, 4A, Time Delay; Fuse Current Schurter 88K1382
FUSE, SMD, 4A, TIME DELAY; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 4A, TIME DELAY; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3441-ND 3403.0122.11 88K1382
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 4A, Time Delay; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers