SCHURTER Inc Omf 250 Fuse F 800Ma L 250V Ac Schurter 3403.0015.11

Description
OMF 250 Fuse F 800mA L 250V AC
Description
OMF 250 Fuse F 800mA L 250V AC
Datasheet
Datasheet Summary
Powered by GS/AI

The OMF 250 Fuse, rated at 800 mA and 250 V AC, is a quick-acting, non-resettable fuse designed for direct soldering onto printed circuit boards. It complies with IEC 60127-4 and has approvals from UL and CSA, ensuring its reliability in various applications. The fuse has a breaking capacity of 100 A and operates effectively within an ambient temperature range of -55 °C to 125 °C. Its thermoplastic housing is rated UL 94V-0 for flammability, and the terminals are made from tin-plated copper alloy. This fuse is suitable for primary protection in industrial electronics and SMD PCBs, making it a versatile choice for engineers seeking dependable circuit protection solutions.

Datasheet Summary
Powered by GS/AI

The OMF 250 Fuse, rated at 800 mA and 250 V AC, is a quick-acting, non-resettable fuse designed for direct soldering onto printed circuit boards. It complies with IEC 60127-4 and has approvals from UL and CSA, ensuring its reliability in various applications. The fuse has a breaking capacity of 100 A and operates effectively within an ambient temperature range of -55 °C to 125 °C. Its thermoplastic housing is rated UL 94V-0 for flammability, and the terminals are made from tin-plated copper alloy. This fuse is suitable for primary protection in industrial electronics and SMD PCBs, making it a versatile choice for engineers seeking dependable circuit protection solutions.

Suppliers

Company
Product
Description
Supplier Links
Omf 250 Fuse F 800Ma L 250V Ac Schurter - 92F1953 - Newark, An Avnet Company
Chicago, IL, United States
Omf 250 Fuse F 800Ma L 250V Ac Schurter
92F1953
Omf 250 Fuse F 800Ma L 250V Ac Schurter 92F1953
OMF 250 Fuse F 800mA L 250V AC

OMF 250 Fuse F 800mA L 250V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 92F1953
Product Name Omf 250 Fuse F 800Ma L 250V Ac Schurter
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD05S200D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 20 volts
View Details
Extremely low clamping unidirectional ESD protection diode - PESD5V5C1ULYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882-2 SOD882-2
Standards and Certifications RoHS
View Details
Varistors - 7031711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details