SCHURTER Inc Fuses 3403.0011.24

Description
315mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
315mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3403.0011.24TR-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

315mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3403.0011.24DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 315MA 250VAC/VDC

FUSE BRD MNT 315MA 250VAC/VDC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0011.24
Circuit Protection - Fuses 3403.0011.24
FUSE BRD MNT 315MA 250VAC/VDC

FUSE BRD MNT 315MA 250VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 486-3403.0011.24TR-ND 3403.0011.24
Product Name Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - AGU -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details