SCHURTER Inc Omf 63 Fuse F 3.15A Schurter 3402.0048.24

Description
OMF 63 Fuse F 3.15A
Datasheet
Description
OMF 63 Fuse F 3.15A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omf 63 Fuse F 3.15A Schurter - 23B8643 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse F 3.15A Schurter
23B8643
Omf 63 Fuse F 3.15A Schurter 23B8643
OMF 63 Fuse F 3.15A

OMF 63 Fuse F 3.15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23B8643
Product Name Omf 63 Fuse F 3.15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S9R1D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details