SCHURTER Inc Omf 63 Fuse 10A F Rohs Compliant Schurter 3402.0040.24

Description
OMF 63 FUSE 10A F ROHS COMPLIANT: YES
Description
OMF 63 FUSE 10A F ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The OMF 63 Fuse F 10A from Schurter is a non-resettable fuse designed for use in printed circuit boards (PCBs) with a rated voltage of 63 VAC and 63 VDC. It has a rated current of 10 A and features a quick-acting characteristic, making it suitable for applications requiring immediate response to overcurrent conditions. The fuse has a breaking capacity of 50 A and operates effectively in ambient temperatures ranging from -40 °C to 125 °C. Constructed with a thermoplastic housing rated UL 94V-0, the fuse is designed for durability and reliability. It is compatible with various soldering methods, including reflow and wave soldering, and has been tested for resistance to soldering heat and mechanical shock. The fuse also meets several industry standards, including UL 248-14 and CSA C22.2 no. 248.14, ensuring compliance with safety regulations. Engineers considering this fuse should note its compact size and lightweight design, weighing only 0.1 g, which may be advantageous for space-constrained applications. The OMF 63 Fuse F 10A is suitable for a range of electronic devices requiring reliable overcurrent protection.

Datasheet Summary
Powered by GS/AI

The OMF 63 Fuse F 10A from Schurter is a non-resettable fuse designed for use in printed circuit boards (PCBs) with a rated voltage of 63 VAC and 63 VDC. It has a rated current of 10 A and features a quick-acting characteristic, making it suitable for applications requiring immediate response to overcurrent conditions. The fuse has a breaking capacity of 50 A and operates effectively in ambient temperatures ranging from -40 °C to 125 °C. Constructed with a thermoplastic housing rated UL 94V-0, the fuse is designed for durability and reliability. It is compatible with various soldering methods, including reflow and wave soldering, and has been tested for resistance to soldering heat and mechanical shock. The fuse also meets several industry standards, including UL 248-14 and CSA C22.2 no. 248.14, ensuring compliance with safety regulations. Engineers considering this fuse should note its compact size and lightweight design, weighing only 0.1 g, which may be advantageous for space-constrained applications. The OMF 63 Fuse F 10A is suitable for a range of electronic devices requiring reliable overcurrent protection.

Suppliers

Company
Product
Description
Supplier Links
Omf 63 Fuse 10A F Rohs Compliant Schurter - 96AC6329 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse 10A F Rohs Compliant Schurter
96AC6329
Omf 63 Fuse 10A F Rohs Compliant Schurter 96AC6329
OMF 63 FUSE 10A F ROHS COMPLIANT: YES

OMF 63 FUSE 10A F ROHS COMPLIANT: YES

Supplier's Site
Omf 63 Fuse F 10A Schurter - 23B8627 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse F 10A Schurter
23B8627
Omf 63 Fuse F 10A Schurter 23B8627
OMF 63 Fuse F 10A

OMF 63 Fuse F 10A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 96AC6329 23B8627
Product Name Omf 63 Fuse 10A F Rohs Compliant Schurter Omf 63 Fuse F 10A Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD1P0RFW - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications RoHS
View Details
30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details