SCHURTER Inc Omf 63 Fuse F 10A Schurter 3402.0040.22

Description
OMF 63 Fuse F 10A
Description
OMF 63 Fuse F 10A
Datasheet
Datasheet Summary
Powered by GS/AI

The OMF 63 Fuse F 10A from Schurter is a non-resettable fuse designed for use in printed circuit boards (PCBs) with a rated voltage of 63 VAC and 63 VDC. It has a rated current of 10 A and features a quick-acting characteristic, making it suitable for applications requiring immediate response to overcurrent conditions. The fuse has a breaking capacity of 50 A and operates effectively in ambient temperatures ranging from -40 °C to 125 °C. This fuse is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards, ensuring reliability and safety in various applications. The housing is made from thermoplastic material rated UL 94V-0, and the terminals are constructed from tin-plated copper alloy, providing good conductivity and resistance to corrosion. The fuse can be soldered using reflow or wave soldering methods, and it meets various mechanical and environmental testing standards, including resistance to soldering heat and mechanical shock. Engineers considering this fuse should note its compact size and lightweight design, weighing only 0.1 g, which can be advantageous in space-constrained applications. The OMF 63 Fuse F 10A is suitable for a variety of electronic devices requiring reliable overcurrent protection.

Datasheet Summary
Powered by GS/AI

The OMF 63 Fuse F 10A from Schurter is a non-resettable fuse designed for use in printed circuit boards (PCBs) with a rated voltage of 63 VAC and 63 VDC. It has a rated current of 10 A and features a quick-acting characteristic, making it suitable for applications requiring immediate response to overcurrent conditions. The fuse has a breaking capacity of 50 A and operates effectively in ambient temperatures ranging from -40 °C to 125 °C. This fuse is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards, ensuring reliability and safety in various applications. The housing is made from thermoplastic material rated UL 94V-0, and the terminals are constructed from tin-plated copper alloy, providing good conductivity and resistance to corrosion. The fuse can be soldered using reflow or wave soldering methods, and it meets various mechanical and environmental testing standards, including resistance to soldering heat and mechanical shock. Engineers considering this fuse should note its compact size and lightweight design, weighing only 0.1 g, which can be advantageous in space-constrained applications. The OMF 63 Fuse F 10A is suitable for a variety of electronic devices requiring reliable overcurrent protection.

Suppliers

Company
Product
Description
Supplier Links
Omf 63 Fuse F 10A Schurter - 23B8626 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse F 10A Schurter
23B8626
Omf 63 Fuse F 10A Schurter 23B8626
OMF 63 Fuse F 10A

OMF 63 Fuse F 10A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23B8626
Product Name Omf 63 Fuse F 10A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD05S280D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 28 volts
View Details
Low Capacitance ESD Devices - ESD3V3U4ULC - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details