SCHURTER Inc Fuses 3402.0017.24

Description
5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3402.0017.24TR-ND - DigiKey
Thief River Falls, MN, United States
5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3402.0017.24DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 5A 63VAC 63VDC 2SMD

FUSE BRD MNT 5A 63VAC 63VDC 2SMD

Buy Now Datasheet
Singapore, Singapore
SMD 5A 63V Circuit Protection Fuse
139-3402.0017.24
SMD 5A 63V Circuit Protection Fuse 139-3402.0017.24
Fuse Chip Fast Acting 5A 63V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CSA/UL Product overview: 3402.0017.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3402.0017.24 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 5A 63V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CSA/UL Product overview: 3402.0017.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3402.0017.24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 3402.0017.24
FUSE BRD MNT 5A 63VAC 63VDC 2SMD

FUSE BRD MNT 5A 63VAC 63VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-3402.0017.24TR-ND 139-3402.0017.24 3402.0017.24
Product Name Fuses SMD 5A 63V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Auto Fuses Specialty Products - ATS-D -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 1000 volts
Rated Current 1 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers