SCHURTER INC
34.7317 -- MSTU 250 FUSE T 1.6A SCHURTER
SCHURTER Inc
Mstu 250 Fuse T 1.6A Schurter
34.7317
Description
MSTU 250 Fuse T 1.6A
Description
MSTU 250 Fuse T 1.6A
Datasheet
Suppliers
Mstu 250 Fuse T 1.6A Schurter
15N4042
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
15N4042 |
|
Product Name
|
Mstu 250 Fuse T 1.6A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Supply Voltage (VS)
5.3 volts
View Details
Device Type
ELCI
Configuration
Single Device
Mounting / Packaging
Wired
View Details
Device Type
Metal Oxide Varistor (MOV)
Package Size
1210 (3225m)
Standards and Certifications
RoHS
View Details
Device Type
ESD Suppressor
Mounting / Packaging
SOD882BD SOD882BD
Standards and Certifications
RoHS
View Details