SCHURTER Inc Mstu 250 Fuse T 8A Schurter 34.7124

Description
MSTU 250 Fuse T 8A
Datasheet
Description
MSTU 250 Fuse T 8A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mstu 250 Fuse T 8A Schurter - 50H2244 - Newark, An Avnet Company
Chicago, IL, United States
Mstu 250 Fuse T 8A Schurter
50H2244
Mstu 250 Fuse T 8A Schurter 50H2244
MSTU 250 Fuse T 8A

MSTU 250 Fuse T 8A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50H2244
Product Name Mstu 250 Fuse T 8A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant & Weather Resistant, Residential Grade - G19153L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Low capacitance double bidirectional ESD protection diode - PESD15VL2BT,215 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers