The MST 250 Fuse T 800mA is a non-resettable fuse designed for direct soldering onto printed circuit boards. It operates at a rated voltage of 250 VAC and has a time-lag characteristic, making it suitable for applications requiring delayed response to overcurrent conditions. The fuse has a rated current of 800 mA and a breaking capacity of 35 A to 63 A, depending on the specific variant. It is constructed from thermoplastic material with UL 94V-0 flammability rating, ensuring durability in various environmental conditions. The fuse can withstand ambient temperatures ranging from -55 °C to 125 °C and is compliant with several international standards, including IEC 60127-3, UL 248-14, and CSA C22.2 no. 248.14. The MST 250 series is suitable for primary protection in applications such as power supply adapters and switching mode power supplies for electronic devices. Its compact size and robust design make it a reliable choice for engineers looking for effective circuit protection solutions.
MST 250 Fuse T 800mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 32C3319 |
| Product Name | Mst 250 Fuse T 800Ma Schurter |