SCHURTER Inc Fuse, Pcb, 5A, 250V, Time Delay; Fuse Current Schurter 34.6622

Description
FUSE, PCB, 5A, 250V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
FUSE, PCB, 5A, 250V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 5A, 250V, Time Delay; Fuse Current Schurter - 16F2154 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 250V, Time Delay; Fuse Current Schurter
16F2154
Fuse, Pcb, 5A, 250V, Time Delay; Fuse Current Schurter 16F2154
FUSE, PCB, 5A, 250V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 5A, 250V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse;Submin/Non-Resettable;Time Lag;5A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB - 70160215 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Time Lag;5A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB
70160215
Fuse;Submin/Non-Resettable;Time Lag;5A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB 70160215
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses

  • Terminals copper tin plated
Supplier's Site
Circuit Protection - Fuses - 0034.6622 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6622
Circuit Protection - Fuses 0034.6622
FUSE BRD MT 5A 250VAC 63VDC RAD

FUSE BRD MT 5A 250VAC 63VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 16F2154 70160215 0034.6622
Product Name Fuse, Pcb, 5A, 250V, Time Delay; Fuse Current Schurter Fuse;Submin/Non-Resettable;Time Lag;5A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB Circuit Protection - Fuses
Mounting Solderable (with leads) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL; CSA; IEC
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers