FUSE, PCB, 2.5A, 250V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35ARoHS Compliant: Yes
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses
FUSE BRD MNT 2.5A 250VAC 125VDC
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 16F2151 | 70160209 | 0034.6619 |
| Product Name | Fuse, Pcb, 2.5A, 250V, Time Delay; Fuse Current Schurter | Fuse;Submin/Non-Resettable;Time Lag;2.5A;Dims 8.5x8.5mm;Thermoplastic;Radial | Circuit Protection - Fuses |
| Mounting | Solderable (with leads) | Solderable (Surface Mount Technology) | |
| Features | Time Lag | Time Lag | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps |