250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses
FUSE BOARD MNT 1A 250VAC 125VDC
1A 250V 125V Plugin Disposable fuses ROHS
FUSE, PCB, 1A, 250V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 70160201 | 0034.6615 | 34.6615 | 16F2147 |
| Product Name | Fuse;Submin/Non-Resettable;Time Lag;1A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB | Circuit Protection - Fuses | Fuses | Fuse, Pcb, 1A, 250V, Time Delay; Fuse Current Schurter |
| Fuse Material | Thermoplastic | |||
| Mounting | Solderable (Surface Mount Technology) | Solderable (with leads) | ||
| Approvals / Standards | UL; CSA; IEC | RoHS | RoHS | |
| Features | Time Lag | Time Lag |