SCHURTER Inc Circuit Protection - Fuses 34.661

Description
FUSE BRD MNT 315MA 250VAC 125VDC
Description
FUSE BRD MNT 315MA 250VAC 125VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.6610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0034.6610
Circuit Protection - Fuses 0034.6610
FUSE BRD MNT 315MA 250VAC 125VDC

FUSE BRD MNT 315MA 250VAC 125VDC

Supplier's Site
Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Schurter - 59M3779 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Schurter
59M3779
Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Schurter 59M3779
FUSE, PCB, 315mA, 250V, TIME DELAY; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

FUSE, PCB, 315mA, 250V, TIME DELAY; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

Supplier's Site
Fuse;Submin/Non-Resettable;Time Lag;0.315A;Dims 8.5x8.5mm;Thermoplastic;Radial - 70160191 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Time Lag;0.315A;Dims 8.5x8.5mm;Thermoplastic;Radial
70160191
Fuse;Submin/Non-Resettable;Time Lag;0.315A;Dims 8.5x8.5mm;Thermoplastic;Radial 70160191
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses

  • Terminals copper tin plated
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.6610 59M3779 70160191
Product Name Circuit Protection - Fuses Fuse, Pcb, 315Ma, 250V, Time Delay; Fuse Current Schurter Fuse;Submin/Non-Resettable;Time Lag;0.315A;Dims 8.5x8.5mm;Thermoplastic;Radial
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.3150 amps 0.3150 amps 0.3150 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data