SCHURTER Inc Circuit Protection - Fuses 34.6608

Description
FUSE BRD MNT 200MA 250VAC 125VDC
Description
FUSE BRD MNT 200MA 250VAC 125VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.6608 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6608
Circuit Protection - Fuses 0034.6608
FUSE BRD MNT 200MA 250VAC 125VDC

FUSE BRD MNT 200MA 250VAC 125VDC

Supplier's Site
Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Schurter - 16F2131 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Schurter
16F2131
Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Schurter 16F2131
FUSE, PCB, 200mA, 250V, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

FUSE, PCB, 200mA, 250V, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0034.6608 16F2131
Product Name Circuit Protection - Fuses Fuse, Pcb, 200Ma, 250V, Time Delay; Fuse Current Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuses - 002645023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers