SCHURTER Inc Fuse;Submin/Non-Resettable;Fast Acting;1A;Dims 8.5x8.5mm;Thermoplastic;Radial 34.6014

Description
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting
Description
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting

Suppliers

Company
Product
Description
Supplier Links
Fuse;Submin/Non-Resettable;Fast Acting;1A;Dims 8.5x8.5mm;Thermoplastic;Radial - 70160049 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Fast Acting;1A;Dims 8.5x8.5mm;Thermoplastic;Radial
70160049
Fuse;Submin/Non-Resettable;Fast Acting;1A;Dims 8.5x8.5mm;Thermoplastic;Radial 70160049
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting

250 V, Radial Leaded, Non Resettable Subminiature Fuses

  • Low breaking capacity
  • Quick acting
Supplier's Site
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Schurter - 92B2095 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Schurter
92B2095
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Schurter 92B2095
FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0034.6014
Circuit Protection - Fuses 0034.6014
FUSE BOARD MNT 1A 250VAC RADIAL

FUSE BOARD MNT 1A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 70160049 92B2095 0034.6014
Product Name Fuse;Submin/Non-Resettable;Fast Acting;1A;Dims 8.5x8.5mm;Thermoplastic;Radial Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Material Thermoplastic
Mounting Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA; IEC RoHS
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details