SCHURTER Inc Circuit Protection - Fuses 34.6011

Description
FUSE BRD MNT 500MA 250VAC RADIAL
Description
FUSE BRD MNT 500MA 250VAC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
0034.6011
Circuit Protection - Fuses 0034.6011
FUSE BRD MNT 500MA 250VAC RADIAL

FUSE BRD MNT 500MA 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 500Ma, 250V, Fast Acting; Fuse Current Schurter - 88K1288 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 250V, Fast Acting; Fuse Current Schurter
88K1288
Fuse, Pcb, 500Ma, 250V, Fast Acting; Fuse Current Schurter 88K1288
FUSE, PCB, 500mA, 250V, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Thermoplast ic RoHS Compliant: Yes

FUSE, PCB, 500mA, 250V, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site
Fuse;Submin/Non-Resettable;Fast Acting;0.5A;Dims 8.5x8.5mm;Thermoplastic;Radial - 70160043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Fast Acting;0.5A;Dims 8.5x8.5mm;Thermoplastic;Radial
70160043
Fuse;Submin/Non-Resettable;Fast Acting;0.5A;Dims 8.5x8.5mm;Thermoplastic;Radial 70160043
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting

250 V, Radial Leaded, Non Resettable Subminiature Fuses

  • Low breaking capacity
  • Quick acting
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.6011 88K1288 70160043
Product Name Circuit Protection - Fuses Fuse, Pcb, 500Ma, 250V, Fast Acting; Fuse Current Schurter Fuse;Submin/Non-Resettable;Fast Acting;0.5A;Dims 8.5x8.5mm;Thermoplastic;Radial
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002211002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details