SCHURTER Inc Circuit Protection - Fuses 34.6005

Description
FUSE BRD MNT 125MA 250VAC RADIAL
Datasheet
Description
FUSE BRD MNT 125MA 250VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
0034.6005
Circuit Protection - Fuses 0034.6005
FUSE BRD MNT 125MA 250VAC RADIAL

FUSE BRD MNT 125MA 250VAC RADIAL

Supplier's Site
Fuse;Submin/Non-Resettable;Fast Acting;0.125A;Dims 8.5x8.5mm;Thermoplastic;PCB - 70160031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Fast Acting;0.125A;Dims 8.5x8.5mm;Thermoplastic;PCB
70160031
Fuse;Submin/Non-Resettable;Fast Acting;0.125A;Dims 8.5x8.5mm;Thermoplastic;PCB 70160031
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting Fuse

250 V, Radial Leaded, Non Resettable Subminiature Fuses

  • Low breaking capacity
  • Quick acting Fuse
Supplier's Site
Fuse, Pcb, 125Ma, 250V, Fast Acting; Fuse Current Schurter - 23B8407 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 125Ma, 250V, Fast Acting; Fuse Current Schurter
23B8407
Fuse, Pcb, 125Ma, 250V, Fast Acting; Fuse Current Schurter 23B8407
FUSE, PCB, 125mA, 250V, FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Thermoplast ic RoHS Compliant: Yes

FUSE, PCB, 125mA, 250V, FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0034.6005 70160031 23B8407
Product Name Circuit Protection - Fuses Fuse;Submin/Non-Resettable;Fast Acting;0.125A;Dims 8.5x8.5mm;Thermoplastic;PCB Fuse, Pcb, 125Ma, 250V, Fast Acting; Fuse Current Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.1250 amps 0.1250 amps 0.1250 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002315103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details