PCB LEADED FUSE; Fuse Current:100mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
250 V, Radial Leaded, Non Resettable Subminiature Fuses
FUSE BRD MNT 100MA 250VAC RADIAL
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 35C5328 | 70160029 | 0034.6004 |
| Product Name | Pcb Leaded Fuse; Fuse Current Schurter | Fuse;Submin/Non-Resettable;Fast Acting;0.1A;Dims 8.5x8.5mm;Thermoplastic;Radial | Circuit Protection - Fuses |
| Mounting | Solderable (with leads) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | UL; CSA; IEC | |
| Features | Fast Acting | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |