SCHURTER Inc Ftt 5X20 Fuse Tt 1A Schurter 34.5043

Description
FTT 5x20 Fuse TT 1A
Datasheet
Description
FTT 5x20 Fuse TT 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ftt 5X20 Fuse Tt 1A Schurter - 32C3233 - Newark, An Avnet Company
Chicago, IL, United States
Ftt 5X20 Fuse Tt 1A Schurter
32C3233
Ftt 5X20 Fuse Tt 1A Schurter 32C3233
FTT 5x20 Fuse TT 1A

FTT 5x20 Fuse TT 1A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C3233
Product Name Ftt 5X20 Fuse Tt 1A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1920L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S220D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
View Details
Varistors - 7752809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details