Nexperia B.V. Extremely low capacitance unidirectional ESD protection diode array PESD4USB3UBTBS-QJ

Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS VRWM = 3.3 V device Typical line capacitance of only 0.4 pF Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote Datasheet
Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS VRWM = 3.3 V device Typical line capacitance of only 0.4 pF Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB3UBTBS-QJ - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance unidirectional ESD protection diode array
PESD4USB3UBTBS-QJ
Extremely low capacitance unidirectional ESD protection diode array PESD4USB3UBTBS-QJ
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS VRWM = 3.3 V device Typical line capacitance of only 0.4 pF Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS

This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605.

Features and benefits

  • System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS
  • VRWM = 3.3 V device
  • Typical line capacitance of only 0.4 pF
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω
  • ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605)
  • Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI
  • Design-friendly ‘pass-through’ signal routing
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, APIX, FPD-Link and LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD4USB3UBTBS-QJ
Product Name Extremely low capacitance unidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD2CANFD27L-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for high-speed interfaces - PESD4USB3UTTS-QJ - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3U-TBSAX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD2CANFD27UQC-QZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details