SCHURTER Inc Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 6.4x8.8mm;Thermoplastic;Radial 34.4227

Description
125 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting fuse
Datasheet
Description
125 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 6.4x8.8mm;Thermoplastic;Radial - 70160023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 6.4x8.8mm;Thermoplastic;Radial
70160023
Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 6.4x8.8mm;Thermoplastic;Radial 70160023
125 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting fuse

125 V, Radial Leaded, Non Resettable Subminiature Fuses

  • Low breaking capacity
  • Quick acting fuse
Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0034.4227
Circuit Protection - Fuses 0034.4227
FUSE BOARD MNT 4A 125VAC/VDC RAD

FUSE BOARD MNT 4A 125VAC/VDC RAD

Supplier's Site
Rad Leaded Fuse, 4A, 125V, Fast Acting; Fuse Current Schurter - 18C1743 - Newark, An Avnet Company
Chicago, IL, United States
Rad Leaded Fuse, 4A, 125V, Fast Acting; Fuse Current Schurter
18C1743
Rad Leaded Fuse, 4A, 125V, Fast Acting; Fuse Current Schurter 18C1743
RAD LEADED FUSE, 4A, 125V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:MSF 125 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

RAD LEADED FUSE, 4A, 125V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:MSF 125 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 70160023 0034.4227 18C1743
Product Name Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 6.4x8.8mm;Thermoplastic;Radial Circuit Protection - Fuses Rad Leaded Fuse, 4A, 125V, Fast Acting; Fuse Current Schurter
Fuse Material Thermoplastic
Mounting Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA; IEC RoHS
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data