SCHURTER Inc Msf 125 Fuse F 1.25A Schurter 34.4222

Description
MSF 125 Fuse F 1.25A
Datasheet
Description
MSF 125 Fuse F 1.25A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Msf 125 Fuse F 1.25A Schurter - 01C7982 - Newark, An Avnet Company
Chicago, IL, United States
Msf 125 Fuse F 1.25A Schurter
01C7982
Msf 125 Fuse F 1.25A Schurter 01C7982
MSF 125 Fuse F 1.25A

MSF 125 Fuse F 1.25A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01C7982
Product Name Msf 125 Fuse F 1.25A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD3V3U4ULC - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Varistors - 1670540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details