RAD LEADED FUSE, 0.5A, 125V, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:MSF 125 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes
125 V, Radial Leaded, Non Resettable Subminiature Fuses
FUSE BOARD MNT 500MA 125VAC/VDC
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 84C9764 | 70160005 | 0034.4216 |
| Product Name | Rad Leaded Fuse, 0.5A, 125V, Fast Acting; Fuse Current Schurter | Fuse;Submin/Non-Resettable;Fast Acting;0.5A;Dims 6.4x8.8mm;Thermoplastic;Radial | Circuit Protection - Fuses |
| Mounting | Solderable (with leads) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | UL; CSA; IEC | |
| Features | Fast Acting | Fast Acting | |
| Rated Voltage | 125 volts | 125 volts | 125 volts |